JSA - JIS Z 8801-1

Test sieves—Part 1: Test sieves of metal wire cloth

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 June 2019
Status: active
Page Count: 23
ICS Code (Equipment for processing of minerals): 73.120
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This Standard specifies the requirements for test sieves of metal wire cloth used for sieve analysis test of the material in a state of powder or particle to be turned to raw material, partly-finished product or end product in mining and manufacturing industries (hereafter referred to as test sieves).

It applies to test sieves having nominal aperture sizes from 125 mm down to 20 µm.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3310-1:2016 Test sieves-Technical requirements and testing-Part 1: Test sieves of metal wire cloth (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS Z 8801-1
June 20, 2019
Test sieves—Part 1: Test sieves of metal wire cloth
This Standard specifies the requirements for test sieves of metal wire cloth used for sieve analysis test of the material in a state of powder or particle to be turned to raw material,...
November 20, 2006
Test Sieves - Part 1: Test Sieves of Metal Wire Cloth
A description is not available for this item.
May 20, 2000
Test Sieves - Part 1: Test Sieves of Metal Wire Cloth
A description is not available for this item.

References

Advertisement