JSA - JIS G 4305
Cold-rolled stainless steel plate, sheet and strip
| Organization: | JSA |
| Publication Date: | 22 March 2021 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies requirements for the cold-rolled stainless steel plates and sheets (hereafter referred to as plates) and cold-rolled stainless steel strip (hereafter referred to as strip).
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 16143-1 : 2014 Stainless steels for general purposes - Part 1 : Corrosion-resistant flat products
ISO 9445-1 : 2009 Continuously cold-rolled stainless steel - Tolerances on dimensions and form - Part 1 : Narrow strip and cut lengths
ISO 9445-2 : 2009 Continuously cold-rolled stainless steel - Tolerances on dimensions and form - Part 2 : Wide strip and plate/sheet (overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History