JSA - JIS K 6745

Plastics - Unplasticized poly (vinyl chloride) sheets

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 December 2015
Status: active
Page Count: 34
ICS Code (Films and sheets): 83.140.10
scope:

This Standard specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly (vinyl chloride) (hereafter referred to as "sheets"). It applies only to sheets of thickness not less than 1.0 mm. It does not cover biaxially stretched poly (vinyl chloride) sheets and embossed sheets.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 11833-1: 2012 Plastics-Unplasticized poly (vinyl chloride) sheetsTypes, dimensions and characteristics-Part 1: Sheets of thickness not less than 1 mm (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

 

Document History

JIS K 6745
December 21, 2015
Plastics - Unplasticized poly (vinyl chloride) sheets
This Standard specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly (vinyl chloride) (hereafter referred to as "sheets"). It applies only to sheets of thickness...
October 20, 2008
Plastics - Unplasticized poly (vinyl chloride) sheets
A description is not available for this item.
April 1, 1995
Rigid Polyvinyl Chloride Plates
A description is not available for this item.
January 1, 1987
Rigid Polyvinyl Chloride Plates
A description is not available for this item.

References

Advertisement