CEN - EN 3490

Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 200 mm - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa

active, Most Current
Organization: CEN
Publication Date: 1 March 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

EN 3490
March 1, 2007
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 200 mm - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa
A description is not available for this item.

References

Advertisement