ASD-STAN PREN 2287

Aerospace series - Bush, plain, in corrosion resisting steel with selflubricating liner - Dimensions and loads

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 May 2019
Status: active
Page Count: 10
scope:

This European Standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.

The bushes are intended for operation within the temperature range of −55 °C to 163 °C and assembly with an interference fit into fixed and moving aerospace parts.

Document History

ASD-STAN PREN 2287
May 1, 2019
Aerospace series - Bush, plain, in corrosion resisting steel with selflubricating liner - Dimensions and loads
This European Standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are...
March 29, 2002
Aerospace Series Bushes, Plain Corrosion Resisting Steel with Self-Lubricating Liner Dimensions and Loads
This standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for...

References

Advertisement