ASD-STAN - PREN 2287

Aerospace Series Bushes, Plain Corrosion Resisting Steel with Self-Lubricating Liner Dimensions and Loads

inactive
Organization: ASD-STAN
Publication Date: 29 March 2002
Status: inactive
Page Count: 14
scope:

This standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.

The bushes are intended for operation within the temperature range of - 55 °C to 163 °C and assembly with an interference fit into fixed and moving aerospace parts.

Document History

May 1, 2019
Aerospace series - Bush, plain, in corrosion resisting steel with selflubricating liner - Dimensions and loads
This European Standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are...
PREN 2287
March 29, 2002
Aerospace Series Bushes, Plain Corrosion Resisting Steel with Self-Lubricating Liner Dimensions and Loads
This standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for...

References

Advertisement