ISO 8051

Long shank taps with nominal diameters from M3 to M10 - Full-diameter shank taps with recess

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2016
Status: active
Page Count: 10
ICS Code (Taps and threading dies): 25.100.50
scope:

This International Standard specifies the dimensions for full-diameter shank taps with recess with nominal diameters from M3 to M10 and thus complements ISO 2283, which concerns relieved shank taps.

It applies to long shank machine taps.

Technical specifications for taps covered by this International Standard (including marking) are given in ISO 8830.

Document History

ISO 8051
September 15, 2016
Long shank taps with nominal diameters from M3 to M10 - Full-diameter shank taps with recess
This International Standard specifies the dimensions for full-diameter shank taps with recess with nominal diameters from M3 to M10 and thus complements ISO 2283, which concerns relieved shank taps....
March 1, 1999
Long Shank Taps with Nominal Diameters from M3 to M10 - Full-Diameter Shank Taps with Recess
A description is not available for this item.
January 1, 1989
Long Shank Taps with Nominal Diameters from M3 to M10 - Taps with Reinforced Shank and Recess First Edition
A description is not available for this item.

References

Advertisement