ISO 529

Short machine taps and hand taps

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2017
Status: active
Page Count: 32
ICS Code (Taps and threading dies): 25.100.50
scope:

This document specifies the general dimensions of short machine taps and hand taps. These dimensions, established as functions of the thread diameter and pitch, are the following:

- length of thread (maximum);

- overall length;

- shank diameter and dimensions of driving square;

- dimensions of the connecting portion between the shank and threaded part.

This document is applicable to taps intended for cutting the following threads:

a) ISO metric threads:

- coarse pitch;

- fine pitch;

b) ISO inch threads:

- "Unified Coarse" series (UNC) and "Unified Fine" series (UNF);

c) Inch threads, non-recommended:

- "British Standard Whitworth" (BSW) and "British Standard Fine" (BSF);

- "British Association" (BA).

NOTE 1 The overall length, thread length and diameters of shank for taps whose thread diameter and pitch are not listed in given in Table A.1.

NOTE 2 Annex B gives an abstract from ISO 237 for shank diameters and size of driving squares, for information.

NOTE 3 Technical specifications for taps covered by this document (including marking) are given in ISO 8830.

Document History

ISO 529
March 1, 2017
Short machine taps and hand taps
This document specifies the general dimensions of short machine taps and hand taps. These dimensions, established as functions of the thread diameter and pitch, are the following: — length of thread...
January 1, 1993
Short Machine Taps and Hand Taps
A description is not available for this item.

References

Advertisement