DIN EN ISO 11381

Ophthalmic optics - Spectacle frames - Screw threads (ISO 11381:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2017
Status: active
Page Count: 12
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This International Standard specifies requirements for ISO metric screw threads for use with spectacle frames. Provision is made for screw threads of the following nominal sizes: S0,8 × 0,2; M1,0 × 0,25; M1,2 × 0,25; M1,4 × 0,3; M1,6 × 0,35 and M2,0 × 0,4 and for related taps and gauges.

Document History

DIN EN ISO 11381
February 1, 2017
Ophthalmic optics - Spectacle frames - Screw threads (ISO 11381:2016)
This International Standard specifies requirements for ISO metric screw threads for use with spectacle frames. Provision is made for screw threads of the following nominal sizes: S0,8 × 0,2; M1,0 ×...
May 1, 2016
Ophthalmic optics - Spectacle frames - Screw threads (ISO/FDIS 11381:2016); German and English version FprEN ISO 11381:2016
A description is not available for this item.
August 1, 1996
Ophthalmic optics - Screw threads for use with spectacle frames (ISO 11 381:1994)
A description is not available for this item.

References

Advertisement