DIN EN ISO 12870
Ophthalmic optics - Spectacle frames - Requirements and test methods (ISO 12870:2016)
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This International Standard specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses. It is applicable to frames at the point of sale by the manufacturer or supplier to the retailer.
This International Standard is applicable to all spectacle frame types, including rimless mounts, semirimless mounts and folding spectacle frames. It is also applicable to spectacle frames made from natural organic materials.
NOTE See Annex A for recommendations on the design of spectacle frames.
This International Standard is not applicable to complete custom-made spectacle frames or to products designed specifically to provide personal eye protection.
Document History