ASD-STAN PREN 2084

Aerospace series Cables, electrical, general purpose, with conductors in copper or copper alloy Technical specification

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2016
Status: active
Page Count: 14
scope:

This standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with conductors in copper or copper alloy, intended for installation in aircraft circuits.

The insulation of these cables is designed to withstand aircraft voltages at a frequency not exceeding 2 000 Hz. Unless specified by individual product standards the maximum demonstrated a.c. voltage of rating of these cables is 115 V rms (phase to neutral) and 200 V rms (phase to phase).

They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.

Document History

ASD-STAN PREN 2084
September 1, 2016
Aerospace series Cables, electrical, general purpose, with conductors in copper or copper alloy Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with conductors in...
December 1, 2013
Aerospace series Cables, electrical, general purpose, with conductors in copper or copper alloy Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with conductors in...
October 1, 2000
Aerospace Series Cables, Electric, Single-Core, General Purpose, with Conductors in Copper or Copper Alloy Technical Specification
A description is not available for this item.
April 30, 1999
Aerospace Series Cables, Electric, Single-Core, General Purpose, with Conductors in Copper or Copper Alloy Technical Specification
A description is not available for this item.
October 1, 1989
Aerospace Series Electric Single-Core Cables for General Purpose with Conductors in Copper or Copper Alloy Technical Specification
A description is not available for this item.
December 1, 1980
Electric Cables for General Purpose with Conductors in Copper or Copper Alloy Technical Specification Aerospace Series
A description is not available for this item.

References

Advertisement