DLA - SMD-5962-96760

MICROCIRCUIT, LINEAR, DUAL JFET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 1 February 1996
Status: active
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LF412 Low offset, low drift dual, JFET input operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (±VS) . . . . . . . . . . . . . . . . . ±18 V Differential input voltage . . . . . . . . . . . . . . ±30 V 2/ Input voltage range . . . . . . . . . . . . . . . . . . ±15 V Output short circuit duration . . . . . . . . . . . . . Continuous 3/ Power dissipation (PD): Case G . . . . . . . . . . . . . . . . . . . . . . . 670 mW 4/ Case P . . . . . . . . . . . . . . . . . . . . . . . 670 mW 4/ Junction temperature (TJ) . . . . . . . . . . . . . . . 150°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +260°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case G . . . . . . . . . . . . . . . . . . . . . . . 160°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . 122°C/W

Supply voltage (±VS) . . . . . . . . . . . . . . . . . ±15 V Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-96760
February 1, 1996
MICROCIRCUIT, LINEAR, DUAL JFET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement