ISO 19628

Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of specific heat capacity

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2017
Status: active
Page Count: 32
ICS Code (Advanced ceramics): 81.060.30
scope:

This document describes two methods for the determination of the specific heat capacity of ceramic matrix composites with continuous reinforcements (1D, 2D, 3D).

Unidirectional (1D), bi-directional (2D) and tridirectional (XD, with 2 < x ≤ 3).

The two methods are:

- method A: drop calorimetry;

- method B: differential scanning calorimetry.

They are applicable from ambient temperature up to a maximum temperature, depending on the method: method A can be used up to 2 250 K, while method B is limited to 1 900 K.

NOTE Method A is limited to the determination of an average value of the specific heat capacity over a given temperature range and can give a larger spread of results.

Document History

ISO 19628
April 1, 2017
Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of specific heat capacity
This document describes two methods for the determination of the specific heat capacity of ceramic matrix composites with continuous reinforcements (1D, 2D, 3D). Unidirectional (1D), bi-directional...

References

Advertisement