ISO - 24144
Thermal insulation — Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range — Differential scanning calorimetry (DSC) method
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings using the differential scanning calorimetry (DSC) method.
Document History
24144
January 1, 2023
Thermal insulation — Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range — Differential scanning calorimetry (DSC) method
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings using the...