GMNA - 9984537

Sealer - Pumpable, High Bake, Paintable, Ultralight

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2016
Status: active
Page Count: 9
scope:

This specification details the requirements of a high bake, paintable ultralight sealer. The material is applied in the paint shop after Electrocoat (e-coat) bake and before the application of primer surfacer. This material must be capable of being either flow- brushed or robotically applied and is intended to seal interior and exterior body joints against water, dust, air intrusion and corrosion. The material must be compatible with primer surfacer and topcoat systems and bakes with resulting high appearance requirements.

Material Description. The material must be a smooth and homogeneous mixture that is free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with approved and validated standard production displacement pumping and application equipment. It must not have a noxious or toxic odor in either the uncured or cured state. In addition, the material must not adversely affect the personnel handling it. 

The material must adhere to all approved production e-coat substrates. It must have good durability and not accelerate the rusting of steel over which it is applied. 

Symbols. Not applicable.

Typical Applications. Sealing of interior and exterior e-coated body joints in the paint shop after the e-coat oven but before primer surface application.

Remarks. Not applicable.

Document History

December 1, 2022
Sealer - Pumpable, High Bake, Paintable, Ultralight
This standard is inactive with no replacement. Note: The 9984537 part number may still be active. Please contact the GM Material Engineer if there are any questions.
9984537
September 1, 2016
Sealer - Pumpable, High Bake, Paintable, Ultralight
This specification details the requirements of a high bake, paintable ultralight sealer. The material is applied in the paint shop after Electrocoat (e-coat) bake and before the application of primer...
May 1, 2010
Sealer - Pumpable, High Bake, Paintable, Ultralight
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
December 1, 2003
Sealer - Pumpable, High Bake, Paintable, Ultralight
1 Scope This specification details the requirements of a high bake paintable ultralight sealer. The material is applied in the paint shop after E-Coat bake and before the application of primer...
June 1, 1997
Sealer - Pumpable, High Bake Paintable, Ultralight, Higher Pressure Stability Robotic Application
1 SCOPE. This specification details the requirements of a high bake paintable ultralight sealer. The material is applied in the paint shop after ELPO bake and must be capable of being either flow...

References

Advertisement