GMNA - 9986310

Spray-on Bedliner – Long Term Appearance Retention

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2016
Status: active
Page Count: 7
scope:

This specification details the qualification and performance requirements of an ambient cure two (2) component spray-on bedliner and is intended to protect the truck bed from scratch and chip.

Material Description. These materials are based on aliphatic urethane technology. Materials approved to this specification, will retain color and gloss after long term exposure to natural sunlight.

Symbols. Not applicable.

Applicability. These materials are designed to adhere to approved paint systems in production at GM North America (GMNA) plants. These materials are ambient cure and must not see a paint bake. Adhesion must be proven over the paint layering in 1.3.1.

Paint Layering. Electrocoat + Primer + Basecoat + Clearcoat.

Remarks. For cost savings purpose one or more paint layers may be eliminated. For each specific case proposal, additional testing is required to determine bedliner adhesion to proposed paint layering.

Document History

July 1, 2023
Spray-on Bedliner – Long Term Appearance Retention
This specification details the qualification and performance requirements of an ambient cure two component (2K) spray-on bedliner and is intended to protect the truck bed from scratch and chip....
September 1, 2021
Spray-on Bedliner – Long Term Appearance Retention
This specification details the qualification and performance requirements of an ambient cure two component (2K) spray-on bedliner and is intended to protect the truck bed from scratch and chip....
9986310
September 1, 2016
Spray-on Bedliner – Long Term Appearance Retention
This specification details the qualification and performance requirements of an ambient cure two (2) component spray-on bedliner and is intended to protect the truck bed from scratch and chip....
April 1, 2010
Spray-on Bedliner
This specification details the qualification and performance requirements of a spray-on bedliner. This air-dry material is applied after topcoat bake, and must not see any other paint bakes. This...

References

Advertisement