GMW16559
44% Glass Fiber Reinforced Liquid Molded Composite
| Organization: | GMW |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of compression molded, hand poured, polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured material shall have a density of 1.4 g/cm3 maximum, and 44% random oriented chopped glass fibers about 25 mm long. 1.2
Symbols. The material abbreviation according to ISO 11469 is > UP-GF44 <.
Applicability. Typical applications include Structural Non-Class A body panels.
Remarks. The material must meet the bondability requirements of GMW15921.
Document History