GMW16559
44% Glass Fiber Reinforced Liquid Molded Composite
| Organization: | GMW |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of a compression molded, hand poured polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured material shall have a density of 1.4 g/cm3 maximum, and 44% random oriented chopped glass fibers about 25 mm long.
Bondability. The material must meet the bondability requirements of GMW15921.
Typical Applications. Typical applications include the following: Structural Non-Class A Body Panels.
Remarks. Not applicable.
Document History