GMW16562

30% Glass Fiber Reinforced Liquid Molded Composite

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2016
Status: active
Page Count: 4
scope:

Material Description. This specification covers the properties of a compression molded, hand poured, polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured material shall have a density of 1.4 g/cm3 maximum, and 30% random oriented chopped glass fibers about 25 mm long.

Symbols. The material abbreviation according to ISO 11469 is > UP-GF30 <.

Applicability. Typical applications: structural reinforcements.

Remarks. The material must meet the bondability requirements of GMW15921.

Document History

August 1, 2021
30% Glass Fiber Reinforced Liquid Molded Composite
This standard is inactive with no replacement.
GMW16562
September 1, 2016
30% Glass Fiber Reinforced Liquid Molded Composite
Material Description. This specification covers the properties of a compression molded, hand poured, polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured...
October 1, 2011
30% Glass Fiber Reinforced Liquid Molded Composite
Material Description. This specification covers the properties of a compression molded, hand poured polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured...

References

Advertisement