GMW16562
30% Glass Fiber Reinforced Liquid Molded Composite
| Organization: | GMW |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of a compression molded, hand poured polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured material shall have a density of 1.4 g/cm3 maximum, and 30% random oriented chopped glass fibers about 25 mm long.
Symbols. Not applicable.
Typical Applications. Typical applications include the following: Structural Reinforcements.
Remarks. The material must meet the bondability requirements of GMW15921.
Document History