ISO 14520-5

Gaseous fire-extinguishing systems - Physical properties and system design - Part 5: FK-5-1-12 extinguishant

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2016
Status: inactive
Page Count: 14
ICS Code (Fire-fighting): 13.220.10
scope:

This document contains specific requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specification, usage and safety aspects.

This document covers only systems operating at nominal pressures of 25 bar, 34,5 bar, 42 bar and 50 bar with nitrogen propellant. This does not preclude the use of other systems.

Document History

January 1, 2024
Gaseous fire-extinguishing systems — Physical properties and system design — Part 5: FK-5-1-12 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specifications, usage and...
June 1, 2019
Gaseous fire-extinguishing systems - Physical properties and system design - Part 5: FK-5-1-12 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specifications, usage and...
ISO 14520-5
September 15, 2016
Gaseous fire-extinguishing systems - Physical properties and system design - Part 5: FK-5-1-12 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specification, usage and...
February 15, 2006
Gaseous fire-extinguishing systems Physical properties and system design Part 5: FK-5-1-12 extinguishant
A description is not available for this item.

References

Advertisement