ISO - 14520-5

Gaseous fire-extinguishing systems — Physical properties and system design — Part 5: FK-5-1-12 extinguishant

active, Most Current
Organization: ISO
Publication Date: 1 January 2024
Status: active
Page Count: 16
ICS Code (Fire-fighting): 13.220.10
scope:

This document contains specific requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specifications, usage and safety aspects.

This document is applicable only to systems operating at nominal pressures of 25 bar, 34,5 bar, 42 bar and 50 bar1) with nitrogen propellant. This does not preclude the use of other systems.

1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

14520-5
January 1, 2024
Gaseous fire-extinguishing systems — Physical properties and system design — Part 5: FK-5-1-12 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specifications, usage and...
June 1, 2019
Gaseous fire-extinguishing systems - Physical properties and system design - Part 5: FK-5-1-12 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specifications, usage and...
September 15, 2016
Gaseous fire-extinguishing systems - Physical properties and system design - Part 5: FK-5-1-12 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to FK-5-1-12 extinguishant. It includes details of physical properties, specification, usage and...
February 15, 2006
Gaseous fire-extinguishing systems Physical properties and system design Part 5: FK-5-1-12 extinguishant
A description is not available for this item.

References

Advertisement