ACI MNL-15
Field Reference Manual
inactive
Buy Now
| Organization: | ACI |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 708 |
Document History
January 1, 2020
Field Reference Manual
This Specification covers construction of cast-inplace concrete, architectural concrete, lightweight concrete, mass concrete, post-tensioned concrete, shrinkage-compensating concrete for interior...
ACI MNL-15
January 1, 2016
Field Reference Manual
A description is not available for this item.
January 1, 2011
Field Reference Manual: Standard Specifications for Structural Concrete ACI 301-10 w/Selected ACI References
SP-15(10): Field Reference Manual: Standard Specifications for Structural Concrete ACI 301-10 with Selected ACI and ASTM References An essential reference document containing the following ACI...
November 1, 2005
Field Reference Manual: Standard Specifications for Structural Concrete ACI 301-05 with Selected ACI References
PREFACE
ACI Specification 301 is intended to be used by reference or incorporation in its entirety in the Project Specification. Do not copy individual Parts, Sections, Articles, or Paragraphs into...
January 1, 1999
Standard Specifications for Structural Concrete (ACI 301-96) with Selected ACI and ASTM References
The SP-15 Field Reference Manual is a compilation of ACI 301-99 and ACI references on measuring, mixing, transporting, and placing concrete; concrete pumping methods; hot- and cold-weather...
January 1, 1995
Standard Specifications for Structural Concrete ACI 301-96 with Selected ACI and ASTM References
A description is not available for this item.