DS/IEC 62873-3-3

Residual current operated circuit-breakers for household and similar use – Part 3-3: Specific requirements for RCDs with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 September 2016
Status: active
Page Count: 19
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

IEC 62873-3-3:2016(E) applies to RCDs equipped with screw-type terminals of copper - or of alloys containing at least 58 % of copper (if worked cold) or at least 50 % of copper (if worked otherwise), or of other metal or suitably coated metal, no less resistant to corrosion than copper and having mechanical properties no less suitable - for use with untreated aluminium conductors, or with screw-type terminals of aluminium material for use with copper or aluminium conductors.

Document History

November 15, 2022
Residual current operated circuit-breakers for household and similar use – Part 3-3: Specific requirements for devices with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
IEC 62873-3-3:2022 is available as IEC 62873-3-3:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DS/IEC 62873-3-3
September 14, 2016
Residual current operated circuit-breakers for household and similar use – Part 3-3: Specific requirements for RCDs with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
IEC 62873-3-3:2016(E) applies to RCDs equipped with screw-type terminals of copper – or of alloys containing at least 58 % of copper (if worked cold) or at least 50 % of copper (if worked otherwise),...
IEC 62873-3-3 Ed.1: Specific requirements for RCDs with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
This standard applies to RCDs equipped with screw-type terminals of copper - or of alloys containing at least 58 % of copper (if worked cold) or at least 50 % of copper (if worked otherwise), or of...
Residual current operated circuit-breakers for household and similar use – Part 3-3: Specific requirements for devices with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
A description is not available for this item.
Advertisement