DS/IEC 62873-3-3 ED2

Residual current operated circuit-breakers for household and similar use – Part 3-3: Specific requirements for devices with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors

active, Most Current
Organization: DS
Publication Date: 15 November 2022
Status: active
Page Count: 24
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

IEC 62873-3-3:2022 is available as IEC 62873-3-3:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62873-3-3:2022 applies to devices equipped with screw-type terminals of copper - or of alloys containing at least 58 % of copper (if worked cold) or at least 50 % of copper (if worked otherwise), or of other metal or suitably coated metal, no less resistant to corrosion than copper and having mechanical properties no less suitable - for use with untreated aluminium conductors, or with screw-type terminals of aluminium material for use with copper or aluminium conductors. This second edition cancels and replaces the first edition published in 2016. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - Modification of scope to address other devices in addition to RCDs; - Modification of Clause 8 so that IEC 62873-3-3 can be referred to by other product standards in addition to those for RCDs; - Modification of 9.1 so that IEC 62873-3-3 can be referred to by other product standards in addition to those for RCDs.

Document History

DS/IEC 62873-3-3 ED2
November 15, 2022
Residual current operated circuit-breakers for household and similar use – Part 3-3: Specific requirements for devices with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
IEC 62873-3-3:2022 is available as IEC 62873-3-3:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 14, 2016
Residual current operated circuit-breakers for household and similar use – Part 3-3: Specific requirements for RCDs with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
IEC 62873-3-3:2016(E) applies to RCDs equipped with screw-type terminals of copper – or of alloys containing at least 58 % of copper (if worked cold) or at least 50 % of copper (if worked otherwise),...
IEC 62873-3-3 Ed.1: Specific requirements for RCDs with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
This standard applies to RCDs equipped with screw-type terminals of copper - or of alloys containing at least 58 % of copper (if worked cold) or at least 50 % of copper (if worked otherwise), or of...
Residual current operated circuit-breakers for household and similar use – Part 3-3: Specific requirements for devices with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
A description is not available for this item.
Advertisement