DS/ISO/IEC 18745-2
Information technology – Test methods for machine readable travel documents (MRTD) and associated devices – Part 2: Test methods for the contactless interface
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 August 2016 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 18745-2:2016 defines the test plan, based on ISO/IEC 10373‑6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements for eMRTD and eMRTD reader are outside of the scope of ISO/IEC 18745-2:2016.
Document History
September 20, 2021
Test methods for machine readable travel documents (MRTD) and associated devices – Part 2: Test methods for the contactless interface
This document defines the conformance test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements...
DS/ISO/IEC 18745-2
August 22, 2016
Information technology – Test methods for machine readable travel documents (MRTD) and associated devices – Part 2: Test methods for the contactless interface
ISO/IEC 18745-2:2016 defines the test plan, based on ISO/IEC 10373‑6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements...