DS/ISO/IEC 18745-2

Test methods for machine readable travel documents (MRTD) and associated devices – Part 2: Test methods for the contactless interface

active, Most Current
Organization: DS
Publication Date: 20 September 2021
Status: active
Page Count: 40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document defines the conformance test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements for eMRTD and eMRTD reader are outside of the scope of this document and are defined in ICAO Doc 9303-10.

Document History

DS/ISO/IEC 18745-2
September 20, 2021
Test methods for machine readable travel documents (MRTD) and associated devices – Part 2: Test methods for the contactless interface
This document defines the conformance test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements...
August 22, 2016
Information technology – Test methods for machine readable travel documents (MRTD) and associated devices – Part 2: Test methods for the contactless interface
ISO/IEC 18745-2:2016 defines the test plan, based on ISO/IEC 10373‑6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements...
Advertisement