ASTM International - ASTM B768-11

Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 4
scope:

1.1 This specification establishes the requirements for copper-cobalt-beryllium and copper-nickel-beryllium strip and sheet. The following alloys are covered:

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazard caveat pertains only to the test methods described in this specification:

1.3.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for strips and sheets of copper-cobalt-beryllium and copper-nickel-beryllium alloys with Copper Alloy UNS Nos. C17410, C17450, and... View More

Document History

May 1, 2022
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet
1.1 This specification establishes the requirements for copper-cobalt-beryllium and copper-nickel-beryllium strip and sheet of the following alloys: Nominal Composition, % Copper Alloy UNS No....
October 1, 2016
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet
1.1 This specification establishes the requirements for copper-cobalt-beryllium and copper-nickel-beryllium strip and sheet of the following alloys:   Nominal Composition, % Copper Alloy UNS No.2...
ASTM B768-11
October 1, 2011
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet
This specification establishes the requirements for strips and sheets of copper-cobalt-beryllium and copper-nickel-beryllium alloys with Copper Alloy UNS Nos. C17410, C17450, and C17460. The...
May 1, 2004
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet
This specification establishes the requirements for strips and sheets of copper-cobalt-beryllium and copper-nickel-beryllium alloys with Copper Alloy UNS Nos. C17410, C17450, and C17460. The...
September 10, 1999
Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet
1.1 This specification covers copper-cobalt-beryllium strip and sheet. The following alloys are covered: Copper Alloy UNS Nominal Composition, % No. 3 Beryllium Cobalt C17410 0.3 0.5 1.2 The values...
Advertisement