API RP 13B-1

Recommended Practice for Field Testing Water-based Drilling Fluids

inactive
Buy Now
Organization: API
Publication Date: 1 March 2009
Status: inactive
Page Count: 105
scope:

This part of ISO 10414 provides standard procedures for determining the following characteristics of water-based drilling fluids:

a) drilling fluid density (mud weight);

b) viscosity and gel strength;

c) filtration;

d) water, oil and solids contents;

e) sand content;

f) methylene blue capacity;

g) pH;

h) alkalinity and lime content;

i) chloride content;

j) total hardness as calcium.

Annexes A through K provide additional test methods which may be used for

- chemical analysis for calcium, magnesium, calcium sulfate, sulfide, carbonate and potassium;

- determination of shear strength;

- determination of resistivity;

- removal of air;

- drill-pipe corrosion monitoring;

- sampling, inspection and rejection;

- rig-site sampling;

- calibration and verification of glassware, thermometers, viscometers, retort-kit cup and drilling-fluid balances;

- permeability-plugging testing at high temperature and high pressure for two types of equipment;

- example of a report form for water-based drilling fluid. 

Document History

May 1, 2019
Recommended Practice for Field Testing Water-based Drilling Fluids
This recommended practice provides standard procedures for determining the following characteristics of water-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
May 1, 2019
Field Testing Water-based Drilling Fluids
This recommended practice provides standard procedures for determining the following characteristics of water-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
May 1, 2019
Field Testing Water-based Drilling Fluids
This recommended practice provides standard procedures for determining the following characteristics of water-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
May 1, 2019
Recommended Practice for Field Testing Water-based Drilling Fluids
This recommended practice provides standard procedures for determining the following characteristics of water-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
March 1, 2009
Recommended Practice for Field Testing Water-based Drilling Fluids
This part of ISO 10414 provides standard procedures for determining the following characteristics of water-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
API RP 13B-1
March 1, 2009
Recommended Practice for Field Testing Water-based Drilling Fluids
This part of ISO 10414 provides standard procedures for determining the following characteristics of water-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
March 1, 2009
Recommended Practice for Field Testing Water-based Drilling Fluids
This part of ISO 10414 provides standard procedures for determining the following characteristics of water-based drilling fluids: drilling fluid density (mud weight); viscosity and gel strength;...
December 1, 2003
Recommended Practice Standard Procedure for Field Testing Water-Based Drilling Fluids
This part of ISO 10414 provides standard procedures for the determining following characteristics of water-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
December 1, 2003
Recommended Practice Standard Procedure for Field Testing Water-Based Drilling Fluids
A description is not available for this item.
September 1, 1997
Recommended Practice Standard Procedure for Field Testing Water-Based Drilling Fluids
1 Scope The purpose of this recommended practice is to provide standard procedures for the testing of water-based drilling fluids. It is not a detailed manual on mud control procedures. It should be...
January 1, 1990
Recommended Practice Standard Procedure for Field Testing Water-Based Drilling Fluids
A description is not available for this item.

References

Advertisement