DIN EN 15940

Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2016
Status: inactive
Page Count: 38
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is applicable to fuel for use in diesel engines and vehicles compatible with paraffinic diesel fuel. It defines two classes of paraffinic diesel fuel: high cetane and normal cetane.

Paraffinic diesel fuel originates from synthesis or hydrotreatment processes.

NOTE 1 For general diesel engine warranty, paraffinic automotive diesel fuel may need a validation step, which for some existing engines may still need to be done (see also the Introduction to this document). The vehicle manufacturer needs to be consulted before use.

NOTE 2 For the purposes of this document, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.

Document History

July 1, 2023
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods
A description is not available for this item.
December 1, 2021
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods; German and English version prEN 15940:2021
A description is not available for this item.
October 1, 2019
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods (includes Amendment :2019)
A description is not available for this item.
August 1, 2018
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods (includes Amendment :2018)
This European Standard describes requirements and test methods for paraffinic diesel fuel marketed and delivered as such, and containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME)....
September 1, 2017
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods; German and English version EN 15940:2016/prA1:2017
A description is not available for this item.
DIN EN 15940
September 1, 2016
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...

References

Advertisement