DIN EN 15940

Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods (includes Amendment :2018)

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2018
Status: inactive
Page Count: 27
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard describes requirements and test methods for paraffinic diesel fuel marketed and delivered as such, and containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is applicable to fuel for use in diesel engines and vehicles compatible with paraffinic diesel fuel. It defines two classes of paraffinic diesel fuel: high cetane and normal cetane.

Paraffinic diesel fuel originates from synthesis or hydrotreatment processes.

NOTE 1 For general diesel engine warranty, paraffinic automotive diesel fuel may need a validation step to confirm the compatibility of the fuel with the vehicle, which for some existing engines may still need to be done (see also the Introduction to this document). The vehicle manufacturer needs to be consulted before use".

NOTE 2 For the purposes of this document, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.

NOTE 3 In this European Standard, A-deviations apply (see Annex D).

Document History

July 1, 2023
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods
A description is not available for this item.
December 1, 2021
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods; German and English version prEN 15940:2021
A description is not available for this item.
October 1, 2019
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods (includes Amendment :2019)
A description is not available for this item.
DIN EN 15940
August 1, 2018
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods (includes Amendment :2018)
This European Standard describes requirements and test methods for paraffinic diesel fuel marketed and delivered as such, and containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME)....
September 1, 2017
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods; German and English version EN 15940:2016/prA1:2017
A description is not available for this item.
September 1, 2016
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...

References

Advertisement