ASTM International - ASTM B233-97(2012)
Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
| Organization: | ASTM International |
| Publication Date: | 15 October 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in Table 1, for drawing into wire for electrical conductors (Explanatory Note 1 and Note 2).
TABLE 1 Tensile Property LimitsA
| Temper | Tensile Strength | |
| ksi | MPa | |
| 1350-O | 8.5-14.0 | 59-97 |
| 1350-H12 and -H22 | 12.0-17.0 | 83-117 |
| 1350-H14 and -H24 | 15.0-20.0
A | 103-138 |
| 1350-H16 and -H26 | 17.0-22.0
A | 117-152 |
A Applicable to stock sizes through 0.500-in. (12.70-mm) diameter. The values to apply for larger sizes in these tempers shall be negotiated at time of inquiry.
1.2 The SI values of density and resistivity are to be regarded as the standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.
Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum.
Note 2-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to unified numbering system A91350 in accordance with Practice E527.TABLE 2 Chemical RequirementsA
| Element | Composition, % |
| Silicon, max | 0.10 |
| Iron, max | 0.40 |
| Copper, max | 0.05 |
| Manganese, max | 0.01 |
| Chromium, max | 0.01 |
| Zinc, max | 0.05 |
| Boron, max | 0.05 |
| Gallium, max | 0.03 |
| Vanadium plus titanium, total, max | 0.02 |
| Other elements, each, max | 0.03 |
| Other elements, total, max | 0.10 |
| Aluminum, min | 99.50 |
A Analysis shall regularly be made only for the elements specified in this table. If, however, the presence of other elements is suspected or indicated in amounts greater than the specified limits, further analysis shall be made to determine that these elements are not present in amounts in excess of the specified limits.TABLE 3 Electrical Resistivity Limits
| Temper | Resistivity, Ω· mm 2/m, max | Equivalent Volume Conductivity, % IACS, min |
| 1350-O | 0.027899 | 61.8 |
| 1350-H12 and -H22 | 0.028035 | 61.5 |
| 1350-H14 and -H24 | 0.028080 | 61.4 |
| 1350-H16 and -H26 | 0.028126 | 61.3 |
TABLE 4 Equivalent Resistivity Values at 20°CA
| Material | Volume Conductivity, % IACS | Resistivity Constants | |||
| Volume | |||||
| Ω·mm
2/m | Ω·cmil/ft | μΩ·in. | μΩ·cm | ||
| Copper | 100 | 0.017241 | 10.371 | 0.67879 | 1.7241 |
| Aluminum | 61.3 | 0.028126 | 16.919 | 1.1073 | 2.8126 |
| 61.4 | 0.028080 | 16.891 | 1.1055 | 2.8080 | |
| 61.5 | 0.028035 | 16.864 | 1.1037 | 2.8035 | |
| 61.8 | 0.027899 | 16.782 | 1.0984 | 2.7899 | |
A The equivalent resistivity values for 100 % IACS conductivity were each computed from the fundamental IEC value (1/58 Ω·mm2/m) using conversion factors each accurate to at least seven significant figures. Corresponding values for other conductivities (aluminum) were derived from these by multiplying by the reciprocal of the conductivity ratios accurate to at least seven significant figures. TABLE 5 Diameter Tolerances
| Specified Diameter, in. (mm) | Tolerance, in. (mm), Plus or Minus | |
| Deviation of Mean
A | Deviation at Any Point from Specified Diameter | |
| 0.375-0.500 (9.52-12.70) 0.501-1.00 (12.73-25.40) | 0.020 (0.51) 0.025 (0.64) | 0.030 (0.76) 0.035 (0.89) |
A For this specification, mean diameter is the average of the maximum diameter and the minimum diameter measured in the same transverse plane along the length.
abstract:
This specification covers aluminium 1350 drawing stock for electrical purposes. The stock shall conform to the chemical composition requirements. The stock shall be uniform in quality and temper... View More
Document History