ASTM International - ASTM D3768-16
Standard Test Method for Microcellular Urethanes—Flexural Recovery
| Organization: | ASTM International |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cellular materials): | 83.100 |
significance And Use:
4.1 This test method is used to indicate the ability of a material to recover after a 180° bend around a 12.7-mm (0.5-in.) diameter mandrel at room temperature.
4.2 Before proceeding with... View More
scope:
1.1 This test method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes.
1.2 The values stated in SI units are to be regarded as standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1: There is no known ISO equivalent to this standard.
Document History