ISO 4306-3
Cranes - Vocabulary - Part 3: Tower cranes
| Organization: | ISO |
| Publication Date: | 15 October 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Cranes): | 53.020.20 |
| ICS Code (Materials handling equipment (Vocabularies)): | 01.040.53 |
scope:
ISO 4306 as a whole establishes a vocabulary of the most commonly used terms in the field of cranes.
This part of ISO 4306 gives the general definition of a tower crane and illustrates the terminology used with each type of tower crane by the use of figures with referenced term numbers.
It is applicable to
- tower cranes that can be assembled and dismantled (by element or self-erecting cranes),
- permanently erected tower cranes, and
- mobile self-erecting tower cranes.
It is not applicable to
- mobile cranes, or
- erection masts, with or without jibs.
Document History