ISO 10245-3
Cranes — Limiting and indicating devices — Part 3: Tower cranes
| Organization: | ISO |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This document gives requirements specific to tower cranes for limiting and indicating devices. It is applicable to tower cranes as defined in ISO 4306-3.
It is not applicable to end stops such as buffers used to stop trolleying, travelling or luffing movements, nor to erection, dismantling operations or the changing of a crane's configuration.
NOTE General requirements for the devices are given in ISO 10245-1.
Document History