ISO 7079

Core Drills with Parallel Shanks and with Morse Taper Shanks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2016
Status: active
Page Count: 14
ICS Code (Drills, countersinks, reamers): 25.100.30
scope:

This International Standard specifies the dimensions of core drills with parallel shanks and with Morse taper shanks.

It includes two tables for each of the above specified types, giving respectively

- the dimensions for the preferred diameter (see Tables 1 and 2), and

- the corresponding lengths defined in terms of diameter ranges (see Tables 3 and 4).

The tables show only metric dimensions which are alone recommended in the future for this type of drill.

Unless otherwise stated, these drills will be right-hand cutting drills.

Document History

ISO 7079
October 15, 2016
Core Drills with Parallel Shanks and with Morse Taper Shanks
This International Standard specifies the dimensions of core drills with parallel shanks and with Morse taper shanks. It includes two tables for each of the above specified types, giving...
October 15, 1981
Core Drills with Parallel Shanks and with Morse Taper Shanks
A description is not available for this item.

References

Advertisement