ISO 148-3

Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2016
Status: active
Page Count: 26
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 148 specifies the requirements, preparation and methods for qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO 148-2.

It specifies notched test pieces with nominal dimensions identical to those specified in ISO 148-1; however, the tolerances are more stringent.

NOTE 1 The chemical composition or heat treatment, or both, are varied according to the energy level desired.

NOTE 2 Reference test pieces are qualified on reference pendulum impact testing machines which are also described in this part of ISO 148.

Document History

ISO 148-3
October 15, 2016
Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
This part of ISO 148 specifies the requirements, preparation and methods for qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO...
December 15, 2008
Metallic materials — Charpy pendulum impact test — Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
This part of ISO 148 covers the requirements, preparation and methods for qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO 148-2....
December 1, 1998
Metallic Materials - Charpy Pendulum Impact Test - Part 3: Preparation and Characterization of Charpy V Reference Test Pieces for Verification of Test Machines
A description is not available for this item.

References

Advertisement