ISO 148-3
Metallic materials — Charpy pendulum impact test — Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
| Organization: | ISO |
| Publication Date: | 15 December 2008 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 148 covers the requirements, preparation and methods for qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO 148-2.
It specifies notched test pieces with nominal dimensions identical to those specified in ISO 148-1; however, the tolerances are more stringent.
NOTE 1 The chemical composition or heat treatment or both are varied according to the energy level desired.
NOTE 2 Reference test pieces are qualified on reference pendulum impact testing machines which are also described in this part of ISO 148.
Document History