ISO 20957-9

Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2016
Status: active
Page Count: 22
ICS Code (Indoor sports equipment): 97.220.30
scope:

This part of ISO 20957 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957-1.

This part of ISO 20957 specifies safety requirements for cardiovascular equipment with a closed pattern motion and/or a reciprocating motion, where the user's feet are designed to be in contact with the footplatform, but not including steppers, performed from either a standing or seated position.

Document History

April 1, 2019
Stationary training equipment — Part 9: Elliptical trainers, additional specific safety requirements and test methods AMENDMENT 1
A description is not available for this item.
ISO 20957-9
October 15, 2016
Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods
This part of ISO 20957 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957-1. This part of ISO 20957 specifies safety...
May 1, 2005
Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods
A description is not available for this item.

References

Advertisement