DSF/FPREN 50152-3-1
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems – Devices
| Organization: | DS |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This draft European Standard is applicable to new low voltage devices for measurement, control and protection which are: - for indoor or outdoor fixed installations in traction systems, and - operated in conjunction with high voltage equipment with an a.c. line voltage and frequency as specified in EN 50163. NOTE - EN 50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV 50 Hz. This draft European Standard will also be applied to measurement, control and protective devices other than low voltage devices and not covered by a specific railway product standard as far as reasonably possible. Requirements of this document prevail.
Document History