DSF/PREN 50152-3-1

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Electric traction equipment): 29.280
scope:

This draft European Standard is applicable to new low voltage devices for measurement, control and protection which are: - for indoor or outdoor fixed installations in traction systems, and - operated in conjunction with high voltage equipment with an a.c. line voltage and frequency as specified in EN 50163. NOTE EN 50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV 50 Hz. This draft European Standard will also be applied to measurement, control and protective devices other than low voltage devices and not covered by a specific railway product standard as far as reasonably possible. Requirements of this document prevail.

Document History

February 13, 2017
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems – Devices
This European Standard is applicable to new low voltage devices for measurement, control and protection which are: - for indoor or outdoor fixed installations in traction systems, and - operated in...
December 10, 2003
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems – Application guide
EN 50152-3-1 provides assistance, guidance and requirements in the design of protection, control and measuring systems in a.c. installations at traction voltages (see EN 50163) intended to provide a...
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems – Devices
This draft European Standard is applicable to new low voltage devices for measurement, control and protection which are: - for indoor or outdoor fixed installations in traction systems, and -...
DSF/PREN 50152-3-1
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems - Devices
This draft European Standard is applicable to new low voltage devices for measurement, control and protection which are: - for indoor or outdoor fixed installations in traction systems, and -...
Advertisement