DIN EN ISO 18452
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of thickness of ceramic films by contact-probe profilometer (ISO 18452:2005)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard specifies a method for the determination of the film thickness of a fine ceramic film and ceramic coatings by a contact-probe profilometer. The method is suitable for film thicknesses in the range of to .
NOTE The method requires a distinct and clearly formed boundary between coated and uncoated parts of the substrate.
Document History
DIN EN ISO 18452
September 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of thickness of ceramic films by contact-probe profilometer (ISO 18452:2005)
This International Standard specifies a method for the determination of the film thickness of a fine ceramic film and ceramic coatings by a contact-probe profilometer. The method is suitable for film...
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of thickness of ceramic films by contact-probe profilometer (ISO 18452:2005); German and English version FprEN ISO 18452:2015
A description is not available for this item.