DLA - DSCC-VID-V62/04722 REV C

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 20 September 2016
Status: active
Page Count: 12
scope:

This drawing documents the general requirements of a high performance 3.3-V ABT 32-bit edge-triggered D-type flip-flop with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C.

Document History

DSCC-VID-V62/04722 REV C
September 20, 2016
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 32-bit edge-triggered D-type flip-flop with 3-state outputs microcircuit, with an operating temperature range of -40°C...
July 22, 2011
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 32-bit edge-triggered D-type flip-flop with 3-state outputs microcircuit, with an operating temperature range of -40°C...
December 2, 2005
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 32-bit edge-triggered D-type flip-flop with 3-state outputs microcircuit, with an operating temperature range of -40 °C...
June 9, 2004
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement