CEN - EN ISO 18846

Solid biofuels - Determination of fines content in quantities of pellets

active, Most Current
Organization: CEN
Publication Date: 1 September 2016
Status: active
Page Count: 16
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
scope:

This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.

Document History

EN ISO 18846
September 1, 2016
Solid biofuels - Determination of fines content in quantities of pellets
This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.

References

Advertisement