AFNOR - NF EN 61466-1

Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: standard strength classes and end fittings

active, Most Current
Organization: AFNOR
Publication Date: 21 October 2016
Status: active
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10

Document History

NF EN 61466-1
October 21, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: standard strength classes and end fittings
A description is not available for this item.
July 1, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1 : standard strength classes and end fittings
A description is not available for this item.
Advertisement