AFNOR - NF EN 61466-1
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1 : standard strength classes and end fittings
inactive
| Organization: | AFNOR |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Insulators): | 29.080.10 |
Document History
October 21, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: standard strength classes and end fittings
A description is not available for this item.
NF EN 61466-1
July 1, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1 : standard strength classes and end fittings
A description is not available for this item.