CENELEC - EN 61069-5

Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 5: Assessment of system dependability

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2016
Status: active
Page Count: 42
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61069:

- specifies the detailed method of the assessment of dependability of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,

- defines basic categorization of dependability properties,

- describes the factors that influence dependability and which need to be taken into account when evaluating dependability, and

- provides guidance in selecting techniques from a set of options (with references) for evaluating the dependability.

Document History

EN 61069-5
September 1, 2016
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 5: Assessment of system dependability
This part of IEC 61069: – specifies the detailed method of the assessment of dependability of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,...
January 1, 1995
Industrial-Process Measurement and Control Evaluation of System Properties for the Purpose of System Assessment Part 5: Assessment of System Dependability
A description is not available for this item.

References

Advertisement