CENELEC - EN 61069-8

Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 8: Assessment of other system properties

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2016
Status: active
Page Count: 42
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61069:

- specifies the detailed method of the assessment of other system properties of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,

- defines basic categorization of other system properties,

- describes the factors that influence other system properties and which need to be taken into account when evaluating other system properties, and

- provides guidance in selecting techniques from a set of options (with references) for evaluating the other system properties.

Document History

EN 61069-8
September 1, 2016
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 8: Assessment of other system properties
This part of IEC 61069: – specifies the detailed method of the assessment of other system properties of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC...
August 1, 1999
Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 8: Assessment of Non-Task Related System Properties
A description is not available for this item.

References

Advertisement