ETSI - EN 303 316
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 29 |
scope:
The present document applies to radio equipment at the Ground Station and Aircraft Station for Broadband Direct Air-to-Ground communications systems employing beamforming antennas.
These radio equipment types are capable of operating in all or any part of the frequency bands
The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference.
Document History