ETSI - TR 101 599
Electromagnetic compatibility and Radio spectrum matters (ERM) System Reference Document (SRDoc); Broadband Direct-Air-to-Ground Communications System employing beamforming antennas, operating in the 2,4 GHz and 5,8 GHz bands
| Organization: | ETSI |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 31 |
scope:
The present document describes a system designed to provide broadband DA2G communications, which may require a change of the present frequency designation / utilisation within CEPT or some changes to the present regulatory framework for the proposed band(s) regarding either intended or unwanted emissions.
The preferred regulatory approach would be for this system to operate on a non-interference and unprotected basis within the bands 2 400 MHz to 2 483,5 MHz and/or 5 855 MHz to 5 875 MHz. However, it is recognised that there is a high density and large variety of licence-exempt applications already deployed in the 2,4 GHz band in CEPT countries and a number of important applications (including ITS applications and BFWA) also are deployed or planned in, or adjacent to the 5,8 GHz band.
The present document includes, in particular:
• Market information.
• Technical information.
• Regulatory issues.
Document History